IC TELECOM INTERFACE 16SOIC Product overview: SI3200-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3200-FS can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894445-SI3200-FS
Series: ProSLIC®
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3200
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 16SOIC
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-SI3200-FS | 894445-SI3200-FS | SI3200-FS | SI3200-FS |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - SI3200-FS | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface; Codec | Sensor Interface | |
| Supply Voltage | Other; 3.3V, 5V | 5V; Other | 5V; Other; 3.3V, 5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |