Skyworks Solutions, Inc. Interface Transceiver IC SI3050-E1-GTR

Description
IC TELECOM INTERFACE 20TSSOP Product overview: SI3050-E1-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-GTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 20TSSOP Product overview: SI3050-E1-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-GTR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 967793-SI3050-E1-GTR is a programmable voice Direct Access Arrangement (DAA) integrated circuit designed for telecom applications. It features a PCM highway data interface, supports both µ-law and A-law companding, and includes a SPI control interface. The device offers an 80 dB dynamic range for both transmit and receive paths, along with line and loop current monitoring capabilities. It operates with a supply voltage range of 3V to 3.6V and consumes a current of 8.5 mA. This IC supports various functionalities such as parallel handset detection, overload detection, and programmable digital gain in 0.1 dB increments. It also includes integrated features like a ring detector, caller ID support, and pulse dialing. The device is available in a 20-pin TSSOP package and is compliant with RoHS standards. It is suitable for applications in DSL IADs, VoIP gateways, PBX systems, and voicemail systems, making it a versatile choice for engineers looking to implement telecom solutions.

Datasheet Summary
Powered by GS/AI

The 967793-SI3050-E1-GTR is a programmable voice Direct Access Arrangement (DAA) integrated circuit designed for telecom applications. It features a PCM highway data interface, supports both µ-law and A-law companding, and includes a SPI control interface. The device offers an 80 dB dynamic range for both transmit and receive paths, along with line and loop current monitoring capabilities. It operates with a supply voltage range of 3V to 3.6V and consumes a current of 8.5 mA. This IC supports various functionalities such as parallel handset detection, overload detection, and programmable digital gain in 0.1 dB increments. It also includes integrated features like a ring detector, caller ID support, and pulse dialing. The device is available in a 20-pin TSSOP package and is compliant with RoHS standards. It is suitable for applications in DSL IADs, VoIP gateways, PBX systems, and voicemail systems, making it a versatile choice for engineers looking to implement telecom solutions.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3050-E1-GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3050-E1-GTR
Interface Transceiver IC 702-SI3050-E1-GTR
IC TELECOM INTERFACE 20TSSOP Product overview: SI3050-E1-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-GTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20TSSOP Product overview: SI3050-E1-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
967793-SI3050-E1-GTR
Integrated Circuits (ICs) - Interface - Telecom 967793-SI3050-E1-GTR
Win Source Part Number: 967793-SI3050-E1-GTR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Current - Supply: 8.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4871-6,336-4871- 2,SI3050-E1-GTR-ND,3 36-4871-1 Base Product Number: SI3050

Win Source Part Number: 967793-SI3050-E1-GTR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Interface: GCI, PCM, SPI
Current - Supply: 8.5mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4871-6,336-4871-2,SI3050-E1-GTR-ND,336-4871-1
Base Product Number: SI3050

Buy Now Datasheet
Telecom - SI3050-E1-GTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Direct Access Arrangement (DAA) 20-TSSOP

Telecom IC Direct Access Arrangement (DAA) 20-TSSOP

Buy Now Datasheet
IC TELECOM INTERFACE 20TSSOP

IC TELECOM INTERFACE 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3050-E1-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3050-E1-GTR
Integrated Circuits (ICs) - Interface - Telecom SI3050-E1-GTR
IC TELECOM INTERFACE 20TSSOP

IC TELECOM INTERFACE 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3050-E1-GTR 967793-SI3050-E1-GTR SI3050-E1-GTR SI3050-E1-GTR SI3050-E1-GTR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Controllers - 448-CY7C65632-28LTXCTDKR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
5 suppliers