Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI3050-E1-FMR

Description
Win Source Part Number: 1316322-SI3050-E1-FM R Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Current - Supply: 8.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3050-E1-FMR-ND,336 -4870-6,336-4870-1,3 36-4870-2 Base Product Number: SI3050
Request a Quote Datasheet
Description
Win Source Part Number: 1316322-SI3050-E1-FM R Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Current - Supply: 8.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3050-E1-FMR-ND,336 -4870-6,336-4870-1,3 36-4870-2 Base Product Number: SI3050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1316322-SI3050-E1-FMR
Integrated Circuits (ICs) - Interface - Telecom 1316322-SI3050-E1-FMR
Win Source Part Number: 1316322-SI3050-E1-FM R Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Current - Supply: 8.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3050-E1-FMR-ND,336 -4870-6,336-4870-1,3 36-4870-2 Base Product Number: SI3050

Win Source Part Number: 1316322-SI3050-E1-FMR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Interface: GCI, PCM, SPI
Current - Supply: 8.5mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI3050-E1-FMR-ND,336-4870-6,336-4870-1,336-4870-2
Base Product Number: SI3050

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-SI3050-E1-FMR
Interface Transceiver IC 702-SI3050-E1-FMR
IC TELECOM INTERFACE 24QFN Product overview: SI3050-E1-FMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-FMR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24QFN Product overview: SI3050-E1-FMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-FMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI3050-E1-FMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Direct Access Arrangement (DAA) 24-QFN (4x4)

Telecom IC Direct Access Arrangement (DAA) 24-QFN (4x4)

Buy Now Datasheet
IC TELECOM INTERFACE 24QFN

IC TELECOM INTERFACE 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3050-E1-FMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3050-E1-FMR
Integrated Circuits (ICs) - Interface - Telecom SI3050-E1-FMR
IC TELECOM INTERFACE 24QFN

IC TELECOM INTERFACE 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1316322-SI3050-E1-FMR 702-SI3050-E1-FMR SI3050-E1-FMR SI3050-E1-FMR SI3050-E1-FMR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Controllers - AN983BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers