IC ISOMODEM 56KBPS 38-QFN Product overview: SI2494-A-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2494-A-GM can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933433-SI2494-A-GM
Features: - Modem V.34, V.92 38-QFN (5x7)
Package: Tray
Package: 38-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI2494
Categories: Integrated Circuits (ICs)
Case / Package: 38-QFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC ISOMODEM 56KBPS 38-QFN
IC ISOMODEM 56KBPS 38-QFN
Modem V.34, V.92 38-QFN (5x7)
IC ISOMODEM 56KBPS 38-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-SI2494-A-GM | 933433-SI2494-A-GM | SI2494-A-GM | SI2494-A-GM | SI2494-A-GM | SI2494-A-GM |
| Product Name | QFN Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - SI2494-A-GM | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |