Skyworks Solutions, Inc. Interface Transceiver IC SI2457-D-FS

Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2457-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-D-FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2457-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-D-FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2457-D-FS
Interface Transceiver IC 722-SI2457-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2457-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-D-FS can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2457-D-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-D-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Modems - ICs and Modules - SI2457-D-FS - 933432-SI2457-D-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2457-D-FS
933432-SI2457-D-FS
Interface - Interface - Modems - ICs and Modules - SI2457-D-FS 933432-SI2457-D-FS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933432-SI2457-D-FS Series: ISOmodem® Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: Si2457 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933432-SI2457-D-FS
Series: ISOmodem®
Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: Si2457
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Modems - ICs and Modules - SI2457-D-FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2457-D-FS
Modems - ICs and Modules SI2457-D-FS
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC

56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2457-D-FS
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2457-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site
Interface - Modems - ICs and Modules - SI2457-D-FS - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2457-D-FS
Interface - Modems - ICs and Modules SI2457-D-FS
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2457-D-FS 933432-SI2457-D-FS SI2457-D-FS SI2457-D-FS SI2457-D-FS
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - SI2457-D-FS Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 448 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CYWB0163BB-FBXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers