Skyworks Solutions, Inc. Interface - Interface - Modems - ICs and Modules - SI2439-A-FM SI2439-A-FM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894435-SI2439-A-FM Series: ISOmodem® Features: - Modem V.34, V.92 38-QFN (5x7) Package: Tray Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SI2439 Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894435-SI2439-A-FM Series: ISOmodem® Features: - Modem V.34, V.92 38-QFN (5x7) Package: Tray Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SI2439 Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2439-A-FM - 894435-SI2439-A-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2439-A-FM
894435-SI2439-A-FM
Interface - Interface - Modems - ICs and Modules - SI2439-A-FM 894435-SI2439-A-FM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894435-SI2439-A-FM Series: ISOmodem® Features: - Modem V.34, V.92 38-QFN (5x7) Package: Tray Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SI2439 Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894435-SI2439-A-FM
Series: ISOmodem®
Features: - Modem V.34, V.92 38-QFN (5x7)
Package: Tray
Package: 38-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI2439
Categories: Integrated Circuits (ICs)
Case / Package: 38-QFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
722-SI2439-A-FM
QFN Interface Transceiver IC 722-SI2439-A-FM
IC ISOMODEM 33.6KBPS 38-QFN Product overview: SI2439-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2439-A-FM can be used for catalog matching and distributor lookup.

IC ISOMODEM 33.6KBPS 38-QFN Product overview: SI2439-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2439-A-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2439-A-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2439-A-FM
Modems - ICs and Modules SI2439-A-FM
Modem V.34, V.92 38-QFN (5x7)

Modem V.34, V.92 38-QFN (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2439-A-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2439-A-FM
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2439-A-FM
IC ISOMODEM 33.6KBPS 38-QFN

IC ISOMODEM 33.6KBPS 38-QFN

Supplier's Site
Interface - Modems - ICs and Modules - SI2439-A-FM - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2439-A-FM
Interface - Modems - ICs and Modules SI2439-A-FM
IC ISOMODEM 33.6KBPS 38-QFN

IC ISOMODEM 33.6KBPS 38-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 894435-SI2439-A-FM 722-SI2439-A-FM SI2439-A-FM SI2439-A-FM SI2439-A-FM
Product Name Interface - Interface - Modems - ICs and Modules - SI2439-A-FM QFN Interface Transceiver IC Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules
Package Type 38-QFN (5x7) Tray 38-VFQFN Exposed Pad 38-VFQFN Exposed Pad
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Controllers - CG8106AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9887AKS-100 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details