Skyworks Solutions, Inc. Interface Transceiver IC SI2415-D-FTR

Description
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2415-D-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2415-D-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
722-SI2415-D-FTR
Interface Transceiver IC 722-SI2415-D-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2415-D-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FTR can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2415-D-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261049-SI2415-D-FTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261049-SI2415-D-FTR
Win Source Part Number: 1261049-SI2415-D-FTR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2415

Win Source Part Number: 1261049-SI2415-D-FTR
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2415

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-D-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2415-D-FTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2415-D-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site
Interface - Modems - ICs and Modules - SI2415-D-FTR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2415-D-FTR
Interface - Modems - ICs and Modules SI2415-D-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site Datasheet
Modems - ICs and Modules - SI2415-D-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2415-D-FTR
Modems - ICs and Modules SI2415-D-FTR
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2415-D-FTR 1261049-SI2415-D-FTR SI2415-D-FTR SI2415-D-FTR SI2415-D-FTR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers