Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933427-SI2415-C-FS
Series: ISOmodem®
Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI2415
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2415-C-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FS can be used for catalog matching and distributor lookup.
IC ISOMODEM SYST-SIDE DAA 16SOIC
IC ISOMODEM SYST-SIDE DAA 16SOIC
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 933427-SI2415-C-FS | 722-SI2415-C-FS | SI2415-C-FS | SI2415-C-FS | SI2415-C-FS |
| Product Name | Interface - Interface - Modems - ICs and Modules - SI2415-C-FS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules |
| Package Type | SOIC; 16-SOIC | Tube | SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS |