IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2404-D-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-D-FT can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933426-SI2404-D-FT
Series: ISOmodem®
Features: 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: SI2404
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 62
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC ISOMODEM SYSTEM-SIDE 24TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-SI2404-D-FT | 933426-SI2404-D-FT | SI2404-D-FT | SI2404-D-FT | SI2404-D-FT |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - SI2404-D-FT | Interface - Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 19.2 kbps |