Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-GTR

Description
Win Source Part Number: 1261043-SI2404-C-GTR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1261043-SI2404-C-GTR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI2404-C-GTR is part of the ISOmodem® family, designed for integrated modem applications with a speed range from 2400 bps to 56 kbps. It supports various data modem formats including ITU-T V.90, V.34, V.32BIS, and V.22BIS, and features automatic rate negotiation. The device does not require external ROM or RAM, simplifying integration into systems. It offers multiple interface options including UART, SPI, or parallel, and supports flexible clocking options with low-cost oscillators. This modem includes capabilities such as caller ID decoding, DTMF detection and generation, and SMS/MMS support. It is firmware upgradeable and features an EEPROM interface. The device is compliant with global standards and includes over 6000V of capacitive isolation, making it suitable for various applications including point-of-sale terminals, digital televisions, and remote monitoring systems. The SI2404-C-GTR is available in a compact 24-pin TSSOP package, ideal for embedded applications requiring minimal external components.

Datasheet Summary
Powered by GS/AI

The SI2404-C-GTR is part of the ISOmodem® family, designed for integrated modem applications with a speed range from 2400 bps to 56 kbps. It supports various data modem formats including ITU-T V.90, V.34, V.32BIS, and V.22BIS, and features automatic rate negotiation. The device does not require external ROM or RAM, simplifying integration into systems. It offers multiple interface options including UART, SPI, or parallel, and supports flexible clocking options with low-cost oscillators. This modem includes capabilities such as caller ID decoding, DTMF detection and generation, and SMS/MMS support. It is firmware upgradeable and features an EEPROM interface. The device is compliant with global standards and includes over 6000V of capacitive isolation, making it suitable for various applications including point-of-sale terminals, digital televisions, and remote monitoring systems. The SI2404-C-GTR is available in a compact 24-pin TSSOP package, ideal for embedded applications requiring minimal external components.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261043-SI2404-C-GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261043-SI2404-C-GTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261043-SI2404-C-GTR
Win Source Part Number: 1261043-SI2404-C-GTR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Obsolete

Win Source Part Number: 1261043-SI2404-C-GTR
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2404
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-SI2404-C-GTR
Interface Transceiver IC 722-SI2404-C-GTR
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2404-C-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-GTR can be used for catalog matching and distributor lookup.

IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2404-C-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2404-C-GTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2404-C-GTR
Modems - ICs and Modules SI2404-C-GTR
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2404-C-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2404-C-GTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-GTR
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site
Interface - Modems - ICs and Modules - SI2404-C-GTR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2404-C-GTR
Interface - Modems - ICs and Modules SI2404-C-GTR
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261043-SI2404-C-GTR 722-SI2404-C-GTR SI2404-C-GTR SI2404-C-GTR SI2404-C-GTR
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details