Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-FS

Description
Win Source Part Number: 1261031-SI2404-C-FS Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1261031-SI2404-C-FS Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261031-SI2404-C-FS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261031-SI2404-C-FS
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261031-SI2404-C-FS
Win Source Part Number: 1261031-SI2404-C-FS Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs

Win Source Part Number: 1261031-SI2404-C-FS
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: 5A991B2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2404
Product Status: Not For New Designs

Buy Now Datasheet
Interface Transceiver IC - 722-SI2404-C-FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2404-C-FS
Interface Transceiver IC 722-SI2404-C-FS
IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2404-C-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-FS can be used for catalog matching and distributor lookup.

IC ISOMODEM SYST-SIDE DAA 16SOIC Product overview: SI2404-C-FS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Modems - ICs and Modules - SI2404-C-FS - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2404-C-FS
Interface - Modems - ICs and Modules SI2404-C-FS
IC ISOMODEM SYST-SIDE DAA 16SOIC

IC ISOMODEM SYST-SIDE DAA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2404-C-FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2404-C-FS
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-FS
IC ISOMODEM SYST-SIDE DAA 16SOIC

IC ISOMODEM SYST-SIDE DAA 16SOIC

Supplier's Site
Modems - ICs and Modules - SI2404-C-FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2404-C-FS
Modems - ICs and Modules SI2404-C-FS
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261031-SI2404-C-FS 722-SI2404-C-FS SI2404-C-FS SI2404-C-FS SI2404-C-FS
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Package Type SOIC Tube SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
 - 74ALVC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Line Interface ICs - 1913946 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details