IC VIDEO TUNER 48QFN Product overview: SI2185-A10-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2185-A10-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260262-SI2185-A10-G
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 43
Mounting: SMD (SMT)
Standards: NTSC, PAL, SECAM
Voltage - Supply: 1.8V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2185
Product Status: Obsolete
Control Interface: Serial
Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
IC VIDEO TUNER 48QFN
Video IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
IC VIDEO TUNER 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SI2185-A10-GM | 1260262-SI2185-A10-GM | SI2185-A10-GM-ND | SI2185-A10-GM | SI2185-A10-GM | SI2185-A10-GM |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |