Skyworks Solutions, Inc. RF/IF and RFID - RF Demodulators SI2183-B60-GM

Description
Win Source Part Number: 1236157-SI2183-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI2183-B60-GM,SI218 3-B60-GM,336-5391 Base Product Number: SI2183
Request a Quote Datasheet
Description
Win Source Part Number: 1236157-SI2183-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI2183-B60-GM,SI218 3-B60-GM,336-5391 Base Product Number: SI2183
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1236157-SI2183-B60-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1236157-SI2183-B60-GM
RF/IF and RFID - RF Demodulators 1236157-SI2183-B60-GM
Win Source Part Number: 1236157-SI2183-B60-G M Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 48-QFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI2183-B60-GM,SI218 3-B60-GM,336-5391 Base Product Number: SI2183

Win Source Part Number: 1236157-SI2183-B60-GM
Category: RF/IF and RFID>RF Demodulators
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
LO Frequency: 16MHz ~ 30MHz
Voltage - Supply: 1.14V ~ 1.3V
Package / Case: 48-QFN
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI2183-B60-GM,SI2183-B60-GM,336-5391
Base Product Number: SI2183

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236157-SI2183-B60-GM
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details