Win Source Part Number: 1236160-SI21822-B60-
Category: RF/IF and RFID>RF Demodulators
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Demodulator
LO Frequency: 16MHz ~ 30MHz
Voltage - Supply: 1.14V ~ 1.3V
Package / Case: 68-QFN
Supplier Device Package: 68-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI21822
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1236160-SI21822-B60-GMR |
| Product Name | RF/IF and RFID - RF Demodulators |