Skyworks Solutions, Inc. RF/IF and RFID - RF Demodulators SI21802-B60-GM

Description
Win Source Part Number: 1236153-SI21802-B60- GM Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI21802
Request a Quote Datasheet
Description
Win Source Part Number: 1236153-SI21802-B60- GM Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI21802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1236153-SI21802-B60-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1236153-SI21802-B60-GM
RF/IF and RFID - RF Demodulators 1236153-SI21802-B60-GM
Win Source Part Number: 1236153-SI21802-B60- GM Category: RF/IF and RFID>RF Demodulators Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator LO Frequency: 16MHz ~ 30MHz Voltage - Supply: 1.14V ~ 1.3V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI21802

Win Source Part Number: 1236153-SI21802-B60-GM
Category: RF/IF and RFID>RF Demodulators
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
LO Frequency: 16MHz ~ 30MHz
Voltage - Supply: 1.14V ~ 1.3V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI21802

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236153-SI21802-B60-GM
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details