The SI21692-D60-GMR is a dual digital TV demodulator designed for DVB-T2/T/C, DVB-S2/S, and DVB-S2X standards, integrating two high-performance demodulators into a compact 8x8 mm QFN-68 package. It supports various bandwidths (1.7, 5, 6, 7, or 8 MHz) and is compliant with NorDig Unified 2.5 and D-Book 8 standards. The device features a zero-IF interface for seamless integration with satellite tuners and includes dual DiSEqC 2.0 LNB interfaces for satellite dish control. The demodulator offers advanced capabilities such as blind scanning algorithms for DVB-S/S2/S2X and DVB-C standards, fast lock times, and programmable transport stream interfaces with cross-bar functionality. Power consumption varies by standard, with maximum values of 356 mW for DVB-T2 and 421 mW for DVB-S2. The device operates with two power supplies (1.2V and 3.3V) and is suitable for applications including multi-receiver iDTV, advanced multimedia PVR STBs, and PC-TV accessories.
Win Source Part Number: 1260283-SI21692-D60-
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Consumer Video
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5236-6,336-5236-
Base Product Number: SI21692
Control Interface: I²C, Serial
Video Demodulator IC I²C, Serial 68-QFN (8x8) Package
IC VIDEO DEMODULATOR 68QFN Product overview: SI21692-D60-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI21692-D60-GMR can be used for catalog matching and distributor lookup.
IC VIDEO DEMODULATOR 68QFN
Video Demodulator IC I²C, Serial 68-QFN (8x8) Package
IC VIDEO DEMODULATOR 68QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1260283-SI21692-D60-GMR | 336-5236-2-ND | 684-SI21692-D60-GMR | SI21692-D60-GMR | SI21692-D60-GMR | SI21692-D60-GMR |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |