Skyworks Solutions, Inc. Video Processing Ic SI2169-D60-GMR

Description
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package
Request a Quote Datasheet
Description
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 336-5191-2-ND - DigiKey
Thief River Falls, MN, United States
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now Datasheet
Video Processing Ic - 684-SI2169-D60-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-SI2169-D60-GMR
Video Processing Ic 684-SI2169-D60-GMR
IC VIDEO DEMODULATOR 48QFN Product overview: SI2169-D60-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2169-D60-GMR can be used for catalog matching and distributor lookup.

IC VIDEO DEMODULATOR 48QFN Product overview: SI2169-D60-GMR from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2169-D60-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260284-SI2169-D60-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260284-SI2169-D60-GMR
Integrated Circuits (ICs) - Linear - Video Processing 1260284-SI2169-D60-GMR
Win Source Part Number: 1260284-SI2169-D60-G MR Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel Applications: Consumer Video Standard Package: 2,500 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI2169-D60-GMR,336-5 191-1,336-5191-2,336 -5191-6 Base Product Number: SI2169 Control Interface: I²C, Serial

Win Source Part Number: 1260284-SI2169-D60-GMR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Consumer Video
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI2169-D60-GMR,336-5191-1,336-5191-2,336-5191-6
Base Product Number: SI2169
Control Interface: I²C, Serial

Buy Now Datasheet
Shenzhen, China
Linear - Video Processing
SI2169-D60-GMR
Linear - Video Processing SI2169-D60-GMR
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site Datasheet
Video Processing - SI2169-D60-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI2169-D60-GMR
Video Processing SI2169-D60-GMR
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SI2169-D60-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SI2169-D60-GMR
Integrated Circuits (ICs) - Linear - Video Processing SI2169-D60-GMR
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 336-5191-2-ND 684-SI2169-D60-GMR 1260284-SI2169-D60-GMR SI2169-D60-GMR SI2169-D60-GMR SI2169-D60-GMR
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775937 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - SI21642-C60-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers