Skyworks Solutions, Inc. Integrated Circuits (ICs) - Linear - Video Processing SI21682-D60-GM

Description
Win Source Part Number: 1260266-SI21682-D60- GM Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Standards: DVB-T Voltage - Supply: 1.14V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5386,-SI21682-D6 0-GM,SI21682-D60-GM Base Product Number: SI21682 Control Interface: I²C, Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1260266-SI21682-D60- GM Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Standards: DVB-T Voltage - Supply: 1.14V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5386,-SI21682-D6 0-GM,SI21682-D60-GM Base Product Number: SI21682 Control Interface: I²C, Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260266-SI21682-D60-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260266-SI21682-D60-GM
Integrated Circuits (ICs) - Linear - Video Processing 1260266-SI21682-D60-GM
Win Source Part Number: 1260266-SI21682-D60- GM Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Standards: DVB-T Voltage - Supply: 1.14V ~ 3.6V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-5386,-SI21682-D6 0-GM,SI21682-D60-GM Base Product Number: SI21682 Control Interface: I²C, Serial

Win Source Part Number: 1260266-SI21682-D60-GM
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
Standards: DVB-T
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5386,-SI21682-D60-GM,SI21682-D60-GM
Base Product Number: SI21682
Control Interface: I²C, Serial

Buy Now Datasheet
 - 336-5386-ND - DigiKey
Thief River Falls, MN, United States
Video Demodulator IC I²C, Serial DVB-T 68-QFN (8x8) Package

Video Demodulator IC I²C, Serial DVB-T 68-QFN (8x8) Package

Buy Now Datasheet
Video Processing Ic - 684-SI21682-D60-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-SI21682-D60-GM
Video Processing Ic 684-SI21682-D60-GM
IC VIDEO DEMODULATOR 68QFN Product overview: SI21682-D60-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI21682-D60-GM can be used for catalog matching and distributor lookup.

IC VIDEO DEMODULATOR 68QFN Product overview: SI21682-D60-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI21682-D60-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Video Processing - SI21682-D60-GM - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SI21682-D60-GM
Linear - Video Processing SI21682-D60-GM
IC VIDEO DEMODULATOR 68QFN

IC VIDEO DEMODULATOR 68QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SI21682-D60-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SI21682-D60-GM
Integrated Circuits (ICs) - Linear - Video Processing SI21682-D60-GM
IC VIDEO DEMODULATOR 68QFN

IC VIDEO DEMODULATOR 68QFN

Supplier's Site
Video Processing - SI21682-D60-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI21682-D60-GM
Video Processing SI21682-D60-GM
Video Demodulator IC I²C, Serial DVB-T 68-QFN (8x8) Package

Video Demodulator IC I²C, Serial DVB-T 68-QFN (8x8) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260266-SI21682-D60-GM 336-5386-ND 684-SI21682-D60-GM SI21682-D60-GM SI21682-D60-GM SI21682-D60-GM
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details