Skyworks Solutions, Inc. Video Processing Ic SI2168-C55-GM

Description
IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-C55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-C55-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-C55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-C55-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Processing Ic
684-SI2168-C55-GM
Video Processing Ic 684-SI2168-C55-GM
IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-C55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-C55-GM can be used for catalog matching and distributor lookup.

IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-C55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-C55-GM can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Video Processing - 1260263-SI2168-C55-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260263-SI2168-C55-GM
Integrated Circuits (ICs) - Linear - Video Processing 1260263-SI2168-C55-GM
Win Source Part Number: 1260263-SI2168-C55-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 2,600 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI2168-C55-GM Base Product Number: SI2168 Product Status: Not For New Designs Control Interface: I²C, Serial

Win Source Part Number: 1260263-SI2168-C55-GM
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 2,600
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI2168-C55-GM
Base Product Number: SI2168
Product Status: Not For New Designs
Control Interface: I²C, Serial

Buy Now
Video Processing - SI2168-C55-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI2168-C55-GM
Video Processing SI2168-C55-GM
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now
Linear - Video Processing - SI2168-C55-GM - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SI2168-C55-GM
Linear - Video Processing SI2168-C55-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SI2168-C55-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SI2168-C55-GM
Integrated Circuits (ICs) - Linear - Video Processing SI2168-C55-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-SI2168-C55-GM 1260263-SI2168-C55-GM SI2168-C55-GM SI2168-C55-GM SI2168-C55-GM
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Supply Voltage 1.14 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing Ic - 684-SI2127-A30-GMR - ERSAELECTRONICS PTE. LTD.
View Details
4 suppliers
Graphics Controllers - 9014982P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
 - TW8819AT-NA2-GRT-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
4 suppliers