Skyworks Solutions, Inc. Integrated Circuits (ICs) - Linear - Video Processing SI2168-A20-GM

Description
Win Source Part Number: 1206683-SI2168-A20-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2168A20GM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1206683-SI2168-A20-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2168A20GM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1206683-SI2168-A20-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1206683-SI2168-A20-GM
Integrated Circuits (ICs) - Linear - Video Processing 1206683-SI2168-A20-GM
Win Source Part Number: 1206683-SI2168-A20-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2168A20GM; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial

Win Source Part Number: 1206683-SI2168-A20-GM
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): SI2168A20GM;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Control Interface: I²C, Serial

Buy Now Datasheet
Video Processing Ic - 684-SI2168-A20-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-SI2168-A20-GM
Video Processing Ic 684-SI2168-A20-GM
IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-A20-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-A20-GM can be used for catalog matching and distributor lookup.

IC VIDEO DEMODULATOR 48QFN Product overview: SI2168-A20-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2168-A20-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SI2168-A20-GM-ND - DigiKey
Thief River Falls, MN, United States
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now Datasheet
Video Processing - SI2168-A20-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI2168-A20-GM
Video Processing SI2168-A20-GM
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SI2168-A20-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SI2168-A20-GM
Integrated Circuits (ICs) - Linear - Video Processing SI2168-A20-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site
Shenzhen, China
Linear - Video Processing
SI2168-A20-GM
Linear - Video Processing SI2168-A20-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1206683-SI2168-A20-GM 684-SI2168-A20-GM SI2168-A20-GM-ND SI2168-A20-GM SI2168-A20-GM SI2168-A20-GM
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-SI2151-A10-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Frequency 42 MHz
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Drivers with Built-in Input Selection SW - BH76360FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers