Win Source Part Number: 1177574-SI21602-C60-
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI21602
Control Interface: I²C, Serial
Video Demodulator IC I²C, Serial 68-QFN (8x8) Package
IC VIDEO DEMODULATOR 68QFN Product overview: SI21602-C60-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI21602-C60-GM can be used for catalog matching and distributor lookup.
IC VIDEO DEMODULATOR 68QFN
Video Demodulator IC I²C, Serial 68-QFN (8x8) Package
IC VIDEO DEMODULATOR 68QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1177574-SI21602-C60-GM | SI21602-C60-GM-ND | 684-SI21602-C60-GM | SI21602-C60-GM | SI21602-C60-GM | SI21602-C60-GM |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |