Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894387-SI2151-A10-GM
Features: Video Tuner IC Serial NTSC, PAL, SECAM 24-QFN (3x3) Package
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI2151
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI2151-A10-GM-ND, -SI2151-A10, 336-5380
Video Tuner IC Serial NTSC, PAL, SECAM 24-QFN (3x3) Package
IC VIDEO TUNER 24QFN Product overview: SI2151-A10-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2151-A10-GM can be used for catalog matching and distributor lookup.
Video Tuner IC Serial NTSC, PAL, SECAM 24-QFN (3x3) Package
IC VIDEO TUNER 24QFN
IC VIDEO TUNER 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 894387-SI2151-A10-GM | 336-5380-ND | 684-SI2151-A10-GM | SI2151-A10-GM | SI2151-A10-GM | SI2151-A10-GM |
| Product Name | Linear - Linear - Video Processing - SI2151-A10-GM | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |