The Si2141-B10-GM is a highly advanced digital TV tuner from Lingto Electronic Limited, designed to support all major terrestrial and cable TV standards globally, including ATSC/QAM, DVB-T2/T/C2/C, ISDB-T/C, and DTMB. It features a compact 3x3 mm QFN package, which allows for a reduced footprint and lower bill of materials costs by eliminating the need for external components such as baluns, LNAs, and SAW filters. This tuner offers superior RF performance, with a low noise figure (NF) across various frequency ranges, and is optimized for real-world reception conditions. It includes an integrated 1.8 V LDO for single-supply operation and provides high immunity to LTE and Wi-Fi interference, minimizing the need for additional filtering. The Si2141 also boasts best-in-class phase noise performance, enhancing reception quality for advanced digital broadcast standards. With low power consumption and a software-selectable cable mode for optimized return loss, the Si2141-B10-GM is suitable for applications such as digital TV modules, set-top boxes, and digital recorders. Its design is backed by extensive field experience from previous generations of digital tuners, making it a reliable choice for engineers seeking efficient and effective video processing solutions.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894384-SI2141-B10-GM
Features: Video Tuner IC GPIO - 24-QFN (3x3) Package
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI2141
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI2141-B10-GM-ND, 336-5378, -SI2141-B10-GM
IC VIDEO TUNER 24QFN Product overview: SI2141-B10-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2141-B10-GM can be used for catalog matching and distributor lookup.
Video Tuner IC GPIO 24-QFN (3x3) Package
Video Tuner IC GPIO 24-QFN (3x3) Package
IC VIDEO TUNER 24QFN
IC VIDEO TUNER 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 894384-SI2141-B10-GM | 684-SI2141-B10-GM | 336-5378-ND | SI2141-B10-GM | SI2141-B10-GM | SI2141-B10-GM |
| Product Name | Linear - Linear - Video Processing - SI2141-B10-GM | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |