RF RCVR 42MHZ-870MHZ 24QFN Product overview: SI2124-A20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42MHZ, 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 42MHZ, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI2124-A20-GM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1235971-SI2124-A20-G
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: DVD, Set-Top Boxes
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 42MHz ~ 870MHz
Data Interface: PCB, Surface Mount
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.8V, 3.3V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI2124-A20-GM,SI212
Base Product Number: SI2124
Product Status: Not For New Designs
- RF Receiver 42MHz ~ 870MHz PCB, Surface Mount 24-QFN (3x3)
RF RCVR 42MHZ-870MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI2124-A20-GM | 1235971-SI2124-A20-GM | SI2124-A20-GM | SI2124-A20-GM |
| Product Name | 42MHZ 870MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Applications | DVD, Set-Top Boxes | DVD, Set-Top Boxes | ||
| Package Type | Tray | Surface Mount; SMD (SMT) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | |||
| RF Connectors | PCB, Surface Mount | PCB, Surface Mount |