Skyworks Solutions, Inc. Dual Band 802.11a/g/n/ac Wireless LAN Front End SE5516A

Description
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE5516A provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra compact form factor. Design to meet stringent linearity conditions of 802.11ac standard, the 55xxAC delivers < 2% EVM at rated AC power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5516A also includes a transmitter power detector with 20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.4 μsec. The device also provides a notch filter from 3.260- 3.267 GHz and 3.28-3.89 GHz prior to the input of each 2.4 GHz and 5 GHz power amplifiers, respectively. The SE5516A packaged in 4mm x 4mm x 1.0mm, Halogen free, Lead free, ROHS compliant, MSL 3 LGA package.
Request a Quote
Description
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE5516A provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra compact form factor. Design to meet stringent linearity conditions of 802.11ac standard, the 55xxAC delivers < 2% EVM at rated AC power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5516A also includes a transmitter power detector with 20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.4 μsec. The device also provides a notch filter from 3.260- 3.267 GHz and 3.28-3.89 GHz prior to the input of each 2.4 GHz and 5 GHz power amplifiers, respectively. The SE5516A packaged in 4mm x 4mm x 1.0mm, Halogen free, Lead free, ROHS compliant, MSL 3 LGA package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Band 802.11a/g/n/ac Wireless LAN Front End - SE5516A - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Band 802.11a/g/n/ac Wireless LAN Front End
SE5516A
Dual Band 802.11a/g/n/ac Wireless LAN Front End SE5516A
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE5516A provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra compact form factor. Design to meet stringent linearity conditions of 802.11ac standard, the 55xxAC delivers < 2% EVM at rated AC power. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5516A also includes a transmitter power detector with 20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.4 μsec. The device also provides a notch filter from 3.260- 3.267 GHz and 3.28-3.89 GHz prior to the input of each 2.4 GHz and 5 GHz power amplifiers, respectively. The SE5516A packaged in 4mm x 4mm x 1.0mm, Halogen free, Lead free, ROHS compliant, MSL 3 LGA package.

The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE5516A provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra compact form factor. Design to meet stringent linearity conditions of 802.11ac standard, the 55xxAC delivers < 2% EVM at rated AC power.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5516A also includes a transmitter power detector with 20 dB of dynamic range for each transmit chain. Each power amplifier has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.4 μsec.
The device also provides a notch filter from 3.260- 3.267 GHz and 3.28-3.89 GHz prior to the input of each 2.4 GHz and 5 GHz power amplifiers, respectively.
The SE5516A packaged in 4mm x 4mm x 1.0mm, Halogen free, Lead free, ROHS compliant, MSL 3 LGA package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5516A
Product Name Dual Band 802.11a/g/n/ac Wireless LAN Front End
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
RF Amplifiers - 863-1358-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers