Skyworks Solutions, Inc. Dual Band 802.11n WLAN/BT Front End SE5510T

Description
The SE5510T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5510T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5510T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5510T is optimized for mobile applications with direct to battery operation
Request a Quote
Description
The SE5510T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5510T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5510T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5510T is optimized for mobile applications with direct to battery operation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Band 802.11n WLAN/BT Front End
SE5510T
Dual Band 802.11n WLAN/BT Front End SE5510T
The SE5510T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5510T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5510T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5510T is optimized for mobile applications with direct to battery operation

The SE5510T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5510T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor.
The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5510T also includes a transmitter power detector for each band with 20 dB of dynamic range.
The SE5510T is optimized for mobile applications with direct to battery operation

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5510T
Product Name Dual Band 802.11n WLAN/BT Front End
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RF Amplifiers - 863-1876-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 750 to 870 MHz
View Details
3 suppliers
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details