Skyworks Solutions, Inc. Dual Band 802.11n WLAN/BT Front-End SE5501L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE5501L is a complete 802.11n WLAN RF front-end module providing all the functionality of the power amplifiers, LNAs, power detector, Antenna switches, filtering and associated matching. The SE5501L provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a low noise amplifier as well as a bypass state, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5501L also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5501L is optimized for mobile applications with direct to battery operation.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE5501L is a complete 802.11n WLAN RF front-end module providing all the functionality of the power amplifiers, LNAs, power detector, Antenna switches, filtering and associated matching. The SE5501L provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a low noise amplifier as well as a bypass state, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5501L also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5501L is optimized for mobile applications with direct to battery operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Band 802.11n WLAN/BT Front-End
SE5501L
Dual Band 802.11n WLAN/BT Front-End SE5501L
Please note: this product is being discontinued and is not recommended for new designs. The SE5501L is a complete 802.11n WLAN RF front-end module providing all the functionality of the power amplifiers, LNAs, power detector, Antenna switches, filtering and associated matching. The SE5501L provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a low noise amplifier as well as a bypass state, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5501L also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5501L is optimized for mobile applications with direct to battery operation.

Please note: this product is being discontinued and is not recommended for new designs.
The SE5501L is a complete 802.11n WLAN RF front-end module providing all the functionality of the power amplifiers, LNAs, power detector, Antenna switches, filtering and associated matching. The SE5501L provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor.
The receive path is designed to maximize performance by providing both a low noise amplifier as well as a bypass state, for use when high power signals are being received.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE5501L also includes a transmitter power detector for each band with 20 dB of dynamic range.
The SE5501L is optimized for mobile applications with direct to battery operation.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5501L
Product Name Dual Band 802.11n WLAN/BT Front-End
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
RF Amplifiers - 863-1361-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers