Skyworks Solutions, Inc. RF Misc ICs and Modules - SE5012T-R SE5012T-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028230-SE5012T-R Packaging: Reel - TR Frequency: 4.9GHz to 5.85GHz RF Type: 802.11a/g/n Family Name: SE5012T Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE5012T; Introduction Date: November 17, 2011 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028230-SE5012T-R Packaging: Reel - TR Frequency: 4.9GHz to 5.85GHz RF Type: 802.11a/g/n Family Name: SE5012T Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE5012T; Introduction Date: November 17, 2011 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SE5012T-R - 028230-SE5012T-R - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SE5012T-R
028230-SE5012T-R
RF Misc ICs and Modules - SE5012T-R 028230-SE5012T-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028230-SE5012T-R Packaging: Reel - TR Frequency: 4.9GHz to 5.85GHz RF Type: 802.11a/g/n Family Name: SE5012T Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE5012T; Introduction Date: November 17, 2011 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028230-SE5012T-R
Packaging: Reel - TR
Frequency: 4.9GHz to 5.85GHz
RF Type: 802.11a/g/n
Family Name: SE5012T
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Purpose: Front End
Alternative Parts (Cross-Reference): SE5012T;
Introduction Date: November 17, 2011
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028230-SE5012T-R
Product Name RF Misc ICs and Modules - SE5012T-R
Frequency 4.90E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details