Skyworks Solutions, Inc. 5 GHz Power Amplifier with Power Detector SE5005L

Description
Please note: SE5005L-R is being discontinued and is not recommended for new designs. The SE5005L is a 5GHz Power amplifier offering high linear power for wireless LAN applications. The SE5005L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 20dB of dynamic range, and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 18dBm of linear output power. It also features a linearity mode-control function to reduce current consumption at low power. The SE5005L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote
Description
Please note: SE5005L-R is being discontinued and is not recommended for new designs. The SE5005L is a 5GHz Power amplifier offering high linear power for wireless LAN applications. The SE5005L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 20dB of dynamic range, and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 18dBm of linear output power. It also features a linearity mode-control function to reduce current consumption at low power. The SE5005L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Power Amplifier with Power Detector
SE5005L
5 GHz Power Amplifier with Power Detector SE5005L
Please note: SE5005L-R is being discontinued and is not recommended for new designs. The SE5005L is a 5GHz Power amplifier offering high linear power for wireless LAN applications. The SE5005L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 20dB of dynamic range, and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 18dBm of linear output power. It also features a linearity mode-control function to reduce current consumption at low power. The SE5005L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Please note: SE5005L-R is being discontinued and is not recommended for new designs.
The SE5005L is a 5GHz Power amplifier offering high linear power for wireless LAN applications.
The SE5005L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 20dB of dynamic range, and a 3.8GHz notch filter.
For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 18dBm of linear output power. It also features a linearity mode-control function to reduce current consumption at low power.
The SE5005L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5005L
Product Name 5 GHz Power Amplifier with Power Detector
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details
RX Diversity FEM with Gain - SKY13568-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
RF Amplifiers - 863-1884-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1805 to 1880 MHz
View Details
3 suppliers
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details