Skyworks Solutions, Inc. RF Misc ICs and Modules - SE2614BT-R SE2614BT-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095148-SE2614BT-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Family Name: SE2614BT Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE2614BT; Introduction Date: March 03, 2011 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095148-SE2614BT-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Family Name: SE2614BT Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE2614BT; Introduction Date: March 03, 2011 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SE2614BT-R - 1095148-SE2614BT-R - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SE2614BT-R
1095148-SE2614BT-R
RF Misc ICs and Modules - SE2614BT-R 1095148-SE2614BT-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1095148-SE2614BT-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Family Name: SE2614BT Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Purpose: Front End Alternative Parts (Cross-Reference): SE2614BT; Introduction Date: March 03, 2011 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1095148-SE2614BT-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11b/g/n
Family Name: SE2614BT
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (3x3)
Purpose: Front End
Alternative Parts (Cross-Reference): SE2614BT;
Introduction Date: March 03, 2011
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1095148-SE2614BT-R
Product Name RF Misc ICs and Modules - SE2614BT-R
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details