Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SE2613T-R

Description
Win Source Part Number: 1092218-SE2613T-R Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SiGe Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1373-1,863-1373- 2,863-1373-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1092218-SE2613T-R Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SiGe Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1373-1,863-1373- 2,863-1373-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1092218-SE2613T-R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1092218-SE2613T-R
RF/IF and RFID - RF Front End (LNA + PA) 1092218-SE2613T-R
Win Source Part Number: 1092218-SE2613T-R Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SiGe Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1373-1,863-1373- 2,863-1373-6 Product Status: Obsolete

Win Source Part Number: 1092218-SE2613T-R
Category: RF/IF and RFID>RF Front End (LNA + PA)
Series: SiGe
Package: Tape & Reel
Standard Package: 3,000
Frequency: 2.4GHz ~ 2.5GHz
RF Type: 802.11b/g/n
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: 5A991G
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1373-1,863-1373-2,863-1373-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1092218-SE2613T-R
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products