Skyworks Solutions, Inc. RF Front End (LNA + PA) - SE2611T-R SE2611T-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028223-SE2611T-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028223-SE2611T-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SE2611T-R - 028223-SE2611T-R - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SE2611T-R
028223-SE2611T-R
RF Front End (LNA + PA) - SE2611T-R 028223-SE2611T-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028223-SE2611T-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028223-SE2611T-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028223-SE2611T-R
Product Name RF Front End (LNA + PA) - SE2611T-R
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details