Skyworks Solutions, Inc. 2.4 GHz Power Amplifier with Power Detector SE2597L

Description
Please note: SE2597L-R1 is being discontinued and is not recommended for new designs. The suggested replacement is SE2565T. Please note: SE2597L-R is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L-RN. The SE2597L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2597L includes a digital enable control for device on/off control. The SE2597L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote
Description
Please note: SE2597L-R1 is being discontinued and is not recommended for new designs. The suggested replacement is SE2565T. Please note: SE2597L-R is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L-RN. The SE2597L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2597L includes a digital enable control for device on/off control. The SE2597L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Power Amplifier with Power Detector - SE2597L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Power Amplifier with Power Detector
SE2597L
2.4 GHz Power Amplifier with Power Detector SE2597L
Please note: SE2597L-R1 is being discontinued and is not recommended for new designs. The suggested replacement is SE2565T. Please note: SE2597L-R is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L-RN. The SE2597L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2597L includes a digital enable control for device on/off control. The SE2597L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Please note: SE2597L-R1 is being discontinued and is not recommended for new designs. The suggested replacement is SE2565T.
Please note: SE2597L-R is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L-RN.
The SE2597L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2597L includes a digital enable control for device on/off control. The SE2597L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SE2597L
1247591-SE2597L
RF Amplifiers - SE2597L 1247591-SE2597L
Manufacturer: SiGe Semiconductor, Inc. Win Source Part Number: 1247591-SE2597L Manufacturer Homepage: www.sige.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: SiGe Semiconductor, Inc.
Win Source Part Number: 1247591-SE2597L
Manufacturer Homepage: www.sige.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SE2597L 1247591-SE2597L
Product Name 2.4 GHz Power Amplifier with Power Detector RF Amplifiers - SE2597L
Amplifier Type Power Amplifier
Applications Wireless LAN applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Carrier Aggregation - SKY13749-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details