Skyworks Solutions, Inc. RF Misc ICs and Modules - SE2594L-R SE2594L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064309-SE2594L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.875GHz RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (5x5) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064309-SE2594L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.875GHz RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (5x5) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SE2594L-R - 064309-SE2594L-R - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SE2594L-R
064309-SE2594L-R
RF Misc ICs and Modules - SE2594L-R 064309-SE2594L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064309-SE2594L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.875GHz RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (5x5) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064309-SE2594L-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.875GHz
RF Type: 802.11a/b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-QFN (5x5)
Purpose: Front End
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 064309-SE2594L-R
Product Name RF Misc ICs and Modules - SE2594L-R
Frequency 2.40E9 to 5.88E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details