Skyworks Solutions, Inc. Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier SE2580L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector. Designed for ease of use, 5GHz RF port is matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC and switch/diplexer. The SE2580L includes a transmitter power detector for each band and transmit chain with 20 dB of dynamic range for each transmit chain. Each transmit chain has a separate 1.8V CMOS digital Enable control for transmitter power ramp on/off control. The power ramp rise/fall time is less than 0.4 µsec. The SE2580L packaged in 3mm x 3mm x 0.9mm, Halogen free, Lead free, ROHS compliant, MSL 1 QFN package.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector. Designed for ease of use, 5GHz RF port is matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC and switch/diplexer. The SE2580L includes a transmitter power detector for each band and transmit chain with 20 dB of dynamic range for each transmit chain. Each transmit chain has a separate 1.8V CMOS digital Enable control for transmitter power ramp on/off control. The power ramp rise/fall time is less than 0.4 µsec. The SE2580L packaged in 3mm x 3mm x 0.9mm, Halogen free, Lead free, ROHS compliant, MSL 1 QFN package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier
SE2580L
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier SE2580L
Please note: this product is being discontinued and is not recommended for new designs. The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector. Designed for ease of use, 5GHz RF port is matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC and switch/diplexer. The SE2580L includes a transmitter power detector for each band and transmit chain with 20 dB of dynamic range for each transmit chain. Each transmit chain has a separate 1.8V CMOS digital Enable control for transmitter power ramp on/off control. The power ramp rise/fall time is less than 0.4 µsec. The SE2580L packaged in 3mm x 3mm x 0.9mm, Halogen free, Lead free, ROHS compliant, MSL 1 QFN package.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector.
Designed for ease of use, 5GHz RF port is matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC and switch/diplexer. The SE2580L includes a transmitter power detector for each band and transmit chain with 20 dB of dynamic range for each transmit chain. Each transmit chain has a separate 1.8V CMOS digital Enable control for transmitter power ramp on/off control. The power ramp rise/fall time is less than 0.4 µsec.
The SE2580L packaged in 3mm x 3mm x 0.9mm, Halogen free, Lead free, ROHS compliant, MSL 1 QFN package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2580L
Product Name Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers