Skyworks Solutions, Inc. RF Front End (LNA + PA) - RFX8050 RFX8050

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801311-RFX8050 Packaging: Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n/ac Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801311-RFX8050 Packaging: Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n/ac Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX8050 - 801311-RFX8050 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFX8050
801311-RFX8050
RF Front End (LNA + PA) - RFX8050 801311-RFX8050
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801311-RFX8050 Packaging: Reel Frequency: 4.9GHz ~ 5.85GHz RF Type: 802.11a/n/ac Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (2.5x2.5) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801311-RFX8050
Packaging: Reel
Frequency: 4.9GHz ~ 5.85GHz
RF Type: 802.11a/n/ac
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (2.5x2.5)
Manufacturer Package: 16-XFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 801311-RFX8050
Product Name RF Front End (LNA + PA) - RFX8050
Frequency 4.90E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details