Skyworks Solutions, Inc. 2.4GHz High Power 802.11ac WLAN Linear Power Amplifier RFX242

Description
Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n/ac applications in the 2.4GHz frequency range. The RFX242 provides 30dB gain and up to 25dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 and <1.8%g for 802.11ac MCS9 VHT20 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX242 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal number of external components to greatly simplify RF front-end implementation.
Request a Quote Datasheet
Description
Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n/ac applications in the 2.4GHz frequency range. The RFX242 provides 30dB gain and up to 25dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 and <1.8%g for 802.11ac MCS9 VHT20 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX242 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal number of external components to greatly simplify RF front-end implementation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier
RFX242
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier RFX242
Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n/ac applications in the 2.4GHz frequency range. The RFX242 provides 30dB gain and up to 25dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 and <1.8%g for 802.11ac MCS9 VHT20 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX242 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal number of external components to greatly simplify RF front-end implementation.

Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L

The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n/ac applications in the 2.4GHz frequency range.
The RFX242 provides 30dB gain and up to 25dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 and <1.8%g for 802.11ac MCS9 VHT20 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply.
The RFX242 is assembled in a compact 3.0x3.0mm 16L-QFN package.
It requires minimal number of external components to greatly simplify RF front-end implementation.

Supplier's Site
RF Amplifiers - 863-1832-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1832-2-ND
RF Amplifiers 863-1832-2-ND
RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 1287-RFX242-CHP - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1287-RFX242-CHP
RF Amplifiers 1287-RFX242-CHP
RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - RFX242
891670-RFX242
RF Amplifiers - RFX242 891670-RFX242
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 891670-RFX242 Features: RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3) Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1851-1, 863-1851-1INACTIVE, 863-1832-6, 1287-RFX242, 863-1851-1-ND, 863-1851-6, 863-1832-2, 863-1832-1, 863-1851-6-ND, 863-1851-6INACTIVE

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 891670-RFX242
Features: RF Amplifier IC 802.11a/b/g/n/ac 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Package: Reel - TR
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 863-1851-1, 863-1851-1INACTIVE, 863-1832-6, 1287-RFX242, 863-1851-1-ND, 863-1851-6, 863-1832-2, 863-1832-1, 863-1851-6-ND, 863-1851-6INACTIVE

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RFX242 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RFX242
RF and Wireless - RF Amplifiers RFX242
IC AMP 802.11A/B/G/ 2.4GHZ 16QFN

IC AMP 802.11A/B/G/ 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RFX242 863-1832-2-ND 891670-RFX242 RFX242
Product Name 2.4GHz High Power 802.11ac WLAN Linear Power Amplifier RF Amplifiers RF Amplifiers - RFX242 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Minimum Gain 32 dB 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB 32 dB
Operating Voltage 5.5 volts 5 volts
Operating current   0.2400 amps 0.4300 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers
900 to 930 MHz High-Power RF Front-End Module - SKY65362-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 36-pin
View Details
4 suppliers
728 - 768 MHz Small-Cell Power Amplifier Module - AWB7124 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details