Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) RFX2411N

Description
IC FRONT END BLE/ZIGBEE 20QFN
Datasheet
Description
IC FRONT END BLE/ZIGBEE 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - RFX2411N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
RFX2411N
RF and Wireless - RF Front End (LNA + PA) RFX2411N
IC FRONT END BLE/ZIGBEE 20QFN

IC FRONT END BLE/ZIGBEE 20QFN

Supplier's Site
RF Front End (LNA + PA) - RFX2411N - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
RFX2411N
RF Front End (LNA + PA) RFX2411N
IC FRONT END BLE/ZIGBEE 20QFN

IC FRONT END BLE/ZIGBEE 20QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RFX2411N RFX2411N
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Technology Bluetooth; ZigBee; Bluetooth, Zigbee®
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-4880-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details