Skyworks Solutions, Inc. RF Directional Coupler - HY92-12LF HY92-12LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001726-HY92-12LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 880MHz to 960MHz Insertion Loss: 0.4dB Isolation: 25dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001726-HY92-12LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 880MHz to 960MHz Insertion Loss: 0.4dB Isolation: 25dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HY92-12LF - 001726-HY92-12LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HY92-12LF
001726-HY92-12LF
RF Directional Coupler - HY92-12LF 001726-HY92-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001726-HY92-12LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 880MHz to 960MHz Insertion Loss: 0.4dB Isolation: 25dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 001726-HY92-12LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 880MHz to 960MHz
Insertion Loss: 0.4dB
Isolation: 25dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001726-HY92-12LF
Product Name RF Directional Coupler - HY92-12LF
Frequency 8.80E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details