Skyworks Solutions, Inc. RFFETs - DSM8100-000 DSM8100-000

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851835-DSM8100-000 Features: RF Diode 250 mW Package: Tray Family Name: DSM8100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.10.0080 Other Part Number: Q12848378, 863-1616
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851835-DSM8100-000 Features: RF Diode 250 mW Package: Tray Family Name: DSM8100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.10.0080 Other Part Number: Q12848378, 863-1616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - DSM8100-000 - 851835-DSM8100-000 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - DSM8100-000
851835-DSM8100-000
RFFETs - DSM8100-000 851835-DSM8100-000
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 851835-DSM8100-000 Features: RF Diode 250 mW Package: Tray Family Name: DSM8100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8541.10.0080 Other Part Number: Q12848378, 863-1616

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 851835-DSM8100-000
Features: RF Diode 250 mW
Package: Tray
Family Name: DSM8100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8541.10.0080
Other Part Number: Q12848378, 863-1616

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 851835-DSM8100-000
Product Name RFFETs - DSM8100-000
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1690692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers