Skyworks Solutions, Inc. RF Directional Coupler - DC08-73LF DC08-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 105534-DC08-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 300MHz to 2.7GHz Coupling Factor: 15dB Insertion Loss: 0.35dB Isolation: 22dB Return Loss: 32dB Family Name: DC08-73 Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Alternative Parts (Cross-Reference): HHM2602; LDC21836M20B-027; LDC21924M19B-027; Introduction Date: August 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 105534-DC08-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 300MHz to 2.7GHz Coupling Factor: 15dB Insertion Loss: 0.35dB Isolation: 22dB Return Loss: 32dB Family Name: DC08-73 Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Alternative Parts (Cross-Reference): HHM2602; LDC21836M20B-027; LDC21924M19B-027; Introduction Date: August 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DC08-73LF - 105534-DC08-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DC08-73LF
105534-DC08-73LF
RF Directional Coupler - DC08-73LF 105534-DC08-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 105534-DC08-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 300MHz to 2.7GHz Coupling Factor: 15dB Insertion Loss: 0.35dB Isolation: 22dB Return Loss: 32dB Family Name: DC08-73 Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Alternative Parts (Cross-Reference): HHM2602; LDC21836M20B-027; LDC21924M19B-027; Introduction Date: August 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 105534-DC08-73LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 300MHz to 2.7GHz
Coupling Factor: 15dB
Insertion Loss: 0.35dB
Isolation: 22dB
Return Loss: 32dB
Family Name: DC08-73
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-6
Maximum Power Dissipation: 4W
Alternative Parts (Cross-Reference): HHM2602; LDC21836M20B-027; LDC21924M19B-027;
Introduction Date: August 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 105534-DC08-73LF
Product Name RF Directional Coupler - DC08-73LF
Frequency 3.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details