Skyworks Solutions, Inc. 150MHz SSOP Embedded Microprocessor MPU CYW150OXCT

Description
IC CLOCK 440BX AGP 56SSOP / Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP Product overview: CYW150OXCT from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHz, SSOP, Embedded Microprocessor MPU, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CYW150OXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK 440BX AGP 56SSOP / Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP Product overview: CYW150OXCT from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHz, SSOP, Embedded Microprocessor MPU, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CYW150OXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHz SSOP Embedded Microprocessor MPU - 280-CYW150OXCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz SSOP Embedded Microprocessor MPU
280-CYW150OXCT
150MHz SSOP Embedded Microprocessor MPU 280-CYW150OXCT
IC CLOCK 440BX AGP 56SSOP / Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP Product overview: CYW150OXCT from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHz, SSOP, Embedded Microprocessor MPU, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CYW150OXCT can be used for catalog matching and distributor lookup.

IC CLOCK 440BX AGP 56SSOP / Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP Product overview: CYW150OXCT from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHz, SSOP, Embedded Microprocessor MPU, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CYW150OXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 280-CYW150OXCT
Product Name 150MHz SSOP Embedded Microprocessor MPU
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 25PPC750CXEJP1013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details