Memory, DDR, SDRAM Clock Buffer/Driver, Multiplexer IC 170MHz 1 Output 28-TSSOP
IC CLK BUF DDR 170MHZ 1CIRC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2SSTV855ZXIT | CY2SSTV855ZXIT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Generator |
| Bus Interface | SSTL | |
| Package Type | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts |