Skyworks Solutions, Inc. Clock/Timing - Application Specific CY28410ZXC

Description
IC CLOCK CK410GRANTSDALE 56TSSOP
Description
IC CLOCK CK410GRANTSDALE 56TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The CY28410ZXC is an application-specific clock generator from Quarktwin Technology Ltd., designed to support Intel P4 and Tejas CPUs. It features selectable CPU frequencies, providing differential CPU clock pairs, 100 MHz differential SRC clocks, a 96 MHz differential dot clock, and 48 MHz USB clocks. The device operates with a 3.3V power supply and is available in a 56-pin TSSOP package. This clock generator is compliant with Intel's CK410 specification and includes a low-voltage frequency select input. It supports I²C communication with readback capabilities, allowing for flexible control of clock outputs. The device also incorporates an ideal Lexmark Spread Spectrum profile to minimize electromagnetic interference (EMI). Engineers looking for a reliable clock generator for Intel CPU applications may find the CY28410ZXC suitable due to its comprehensive frequency support and I²C interface.

Datasheet Summary
Powered by GS/AI

The CY28410ZXC is an application-specific clock generator from Quarktwin Technology Ltd., designed to support Intel P4 and Tejas CPUs. It features selectable CPU frequencies, providing differential CPU clock pairs, 100 MHz differential SRC clocks, a 96 MHz differential dot clock, and 48 MHz USB clocks. The device operates with a 3.3V power supply and is available in a 56-pin TSSOP package. This clock generator is compliant with Intel's CK410 specification and includes a low-voltage frequency select input. It supports I²C communication with readback capabilities, allowing for flexible control of clock outputs. The device also incorporates an ideal Lexmark Spread Spectrum profile to minimize electromagnetic interference (EMI). Engineers looking for a reliable clock generator for Intel CPU applications may find the CY28410ZXC suitable due to its comprehensive frequency support and I²C interface.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - CY28410ZXC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CY28410ZXC
Clock/Timing - Application Specific CY28410ZXC
IC CLOCK CK410GRANTSDALE 56TSSOP

IC CLOCK CK410GRANTSDALE 56TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CY28410ZXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CY28410ZXC
Application Specific Clock/Timing CY28410ZXC
Intel CPU Servers Clock/Frequency Generator IC 266MHz 1 Output 56-TSSOP II

Intel CPU Servers Clock/Frequency Generator IC 266MHz 1 Output 56-TSSOP II

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY28410ZXC CY28410ZXC
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Frequency 266 MHz 266 MHz
Bus Interface CMOS; HCSL, LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B08566-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2305CSXI-1 - CY2305CSXI-1 - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
6 suppliers