Skyworks Solutions, Inc. RF Amplifiers - AWT6652Q7 AWT6652Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1020889-AWT6652Q7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1020889-AWT6652Q7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6652Q7
1020889-AWT6652Q7
RF Amplifiers - AWT6652Q7 1020889-AWT6652Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1020889-AWT6652Q7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1020889-AWT6652Q7
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AWT6652Q7
RF and Wireless - RF Amplifiers AWT6652Q7
IC CELLULAR AMPLIFIER SMD

IC CELLULAR AMPLIFIER SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1020889-AWT6652Q7 AWT6652Q7
Product Name RF Amplifiers - AWT6652Q7 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω - ZHL-100W-GAN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -25 to 65 C (-13 to 149 F)
Package Type Connectorized
View Details
2 suppliers