Skyworks Solutions, Inc. RF Amplifiers AWT6283RM49P8

Description
RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz 10-SMD (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz 10-SMD (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWT6283RM49P8-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AWT6283RM49P8-ND
RF Amplifiers AWT6283RM49P8-ND
RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz 10-SMD (4x4)

RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz 10-SMD (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWT6283RM49P8
227961-AWT6283RM49P8
RF Amplifiers - AWT6283RM49P8 227961-AWT6283RM49P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227961-AWT6283RM49P8 Frequency: 3.3GHz ~ 3.8GHz Gain: 37.5dB Supply Current: 145mA P1dB: 25dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 10-SMD (4x4) Status: Obsolete Manufacturer Package: 10-SMD Module Introduction Date: September 23, 2016 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 4.2V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 227961-AWT6283RM49P8
Frequency: 3.3GHz ~ 3.8GHz
Gain: 37.5dB
Supply Current: 145mA
P1dB: 25dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD (4x4)
Status: Obsolete
Manufacturer Package: 10-SMD Module
Introduction Date: September 23, 2016
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 4.2V

Buy Now
RF and Wireless - RF Amplifiers - AWT6283RM49P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWT6283RM49P8
RF and Wireless - RF Amplifiers AWT6283RM49P8
IC AMP 802.16 WIMAX 3.8GHZ 10SMD

IC AMP 802.16 WIMAX 3.8GHZ 10SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AWT6283RM49P8-ND 227961-AWT6283RM49P8 AWT6283RM49P8
Product Name RF Amplifiers RF Amplifiers - AWT6283RM49P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16 WiMAX RF Microwave
Frequency Range 3300 to 3800 MHz 3300 to 3800 MHz 3300 to 3800 MHz
Minimum Gain 37.5 dB 37.5 dB ? to 37.5 dB
Maximum Gain 37.5 dB 37.5 dB 37.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1008SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details