Skyworks Solutions, Inc. RF Amplifiers AWT6264RM49P8

Description
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
Datasheet
Description
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
AWT6264RM49P8
RF Amplifiers AWT6264RM49P8
IC RF AMP WIMAX 2.3GHZ-2.7GHZ

IC RF AMP WIMAX 2.3GHZ-2.7GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AWT6264RM49P8
Product Name RF Amplifiers
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4762-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details