Skyworks Solutions, Inc. RF Amplifiers - AWT6264RM49P8 AWT6264RM49P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227936-AWT6264RM49P8 Packaging: Tape and Reel Frequency: 2.3GHz ~ 2.7GHz Gain: 32dB RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Package: 10-SMD Module, No Lead Introduction Date: September 21, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227936-AWT6264RM49P8 Packaging: Tape and Reel Frequency: 2.3GHz ~ 2.7GHz Gain: 32dB RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Package: 10-SMD Module, No Lead Introduction Date: September 21, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWT6264RM49P8
227936-AWT6264RM49P8
RF Amplifiers - AWT6264RM49P8 227936-AWT6264RM49P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227936-AWT6264RM49P8 Packaging: Tape and Reel Frequency: 2.3GHz ~ 2.7GHz Gain: 32dB RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 10-SMD Module Status: Obsolete Manufacturer Package: 10-SMD Module, No Lead Introduction Date: September 21, 2016 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 227936-AWT6264RM49P8
Packaging: Tape and Reel
Frequency: 2.3GHz ~ 2.7GHz
Gain: 32dB
RF Type: WiMax
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD Module
Status: Obsolete
Manufacturer Package: 10-SMD Module, No Lead
Introduction Date: September 21, 2016
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AWT6264RM49P8
RF and Wireless - RF Amplifiers AWT6264RM49P8
IC AMP WIMAX 2.3GHZ-2.7GHZ 10SMD

IC AMP WIMAX 2.3GHZ-2.7GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 227936-AWT6264RM49P8 AWT6264RM49P8
Product Name RF Amplifiers - AWT6264RM49P8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 50 to 10000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details