Skyworks Solutions, Inc. RF Amplifiers - AWM6268P8 AWM6268P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802466-AWM6268P8 Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802466-AWM6268P8 Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWM6268P8
802466-AWM6268P8
RF Amplifiers - AWM6268P8 802466-AWM6268P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802466-AWM6268P8 Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 802466-AWM6268P8
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 802466-AWM6268P8
Product Name RF Amplifiers - AWM6268P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-252LNA+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
Automotive Isolated Analog Amplifier - Si8921AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details