Skyworks Solutions, Inc. RF Misc ICs and Modules - AWL9966RS36P8 AWL9966RS36P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 766559-AWL9966RS36P8 Series: * Family Name: AWL9966 Categories: RF/IF and RFID Introduction Date: May 05, 2011 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 766559-AWL9966RS36P8 Series: * Family Name: AWL9966 Categories: RF/IF and RFID Introduction Date: May 05, 2011 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AWL9966RS36P8 - 766559-AWL9966RS36P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AWL9966RS36P8
766559-AWL9966RS36P8
RF Misc ICs and Modules - AWL9966RS36P8 766559-AWL9966RS36P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 766559-AWL9966RS36P8 Series: * Family Name: AWL9966 Categories: RF/IF and RFID Introduction Date: May 05, 2011 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 766559-AWL9966RS36P8
Series: *
Family Name: AWL9966
Categories: RF/IF and RFID
Introduction Date: May 05, 2011
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 766559-AWL9966RS36P8
Product Name RF Misc ICs and Modules - AWL9966RS36P8
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details